EN
  • EN
  • DE

XC2C38410PQ208C

Part No XC2C38410PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD CoolRunner -II Family 9K Gates 384 Macro Cells 125MHz 0.18um (CMOS) Technology 1.8V 208-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Max Frequency 125 MHz
Maximum Operating Temperature 70 °C
Memory Type ROMless
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Gates 9000
Number of I/Os 173
Number of Logic Blocks (LABs) 24
Number of Logic Elements/Cells 24
Number of Macrocells 384
Number of Pins 208
Operating Supply Voltage 1.8 V
Propagation Delay 10 ns
RoHS Non-Compliant
Speed Grade 10
Win Source Part Number 1020865-XC2C38410PQ208C
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C38410PQ208C CAD Model

Description

The XC2C38410PQ208C is a surface mount device manufactured by Xilinx Inc.

  • Manufacturer: Xilinx Inc.
  • Mounting: Surface Mount Device
  • Supply and Demand Status: Shortage
  • Category: Embedded - CPLDs (complex programmable logic devices)
  • Alternative Parts (Cross-Reference): Yes

You May Also Be Interested in

Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess