EN
  • EN
  • DE

XC2C32A-6QFG32A

Part No XC2C32A-6QFG32A
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412441-XC2C32A-6QFG32A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C32A-6QFG32A CAD Model

Description

The XC2C32A-6QFG32A is a member of the CoolRunner-IIA family of Complex Programmable Logic Devices (CPLDs) from Xilinx. It provides a cost-effective and low-power solution for various digital logic applications. This device is an upgrade from the older CoolRunner-II family with improved performance and lower power consumption. It's suitable for applications requiring a small footprint and high performance.

Applications:

  • Portable Devices: Ideal for use in battery-powered portable devices due to its low power consumption.
  • Handheld Instruments: Suitable for handheld instruments requiring custom logic and control functions.
  • Interface Controllers: Used as interface controllers between different components in a system.
  • Peripheral Control: Provides control logic for various peripherals in embedded systems.
  • Security Devices: Can be employed in security systems for implementing custom security features.

Features:

  • 32 Macrocells: Contains 32 macrocells for implementing various logic functions.
  • Advanced Global Clocking: Features an advanced global clocking network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming for easy updates and modifications.
  • Very Low Power Consumption: Designed for very low power applications, making it suitable for battery-powered devices.
  • Advanced I/O: Provides advanced I/O features for flexible interfacing.
  • 32-Pin QFG Package: Offered in a 32-pin QFG (Quad Flatpack Gull-Wing) package.
  • Fast Propagation Delay: High-speed performance with a typical propagation delay suitable for most applications.

Benefits:

  • Extended Battery Life: Significantly reduces power consumption, extending battery life in portable applications.
  • Flexibility: Offers a flexible platform for implementing a variety of logic functions.
  • Cost-Effectiveness: Provides a cost-effective solution for digital logic design.
  • Easy to Use: Simple to program and integrate into existing systems.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Reduced Board Space: The small QFG package allows for efficient use of board space.

Additional Details:

The XC2C32A-6QFG32A operates within a specified voltage range, typically 1.8V or 3.3V depending on the specific configuration. The operating temperature range is usually commercial (0°C to 70°C). It is programmed using industry-standard programming tools. This device is pin-compatible with some earlier CoolRunner-II devices, allowing for easy upgrades. Further details can be found in the Xilinx CoolRunner-IIA family datasheet.

You May Also Be Interested in

Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2827 $59.9578
33+ $3.5135 $115.9455
51+ $3.4038 $173.5938
71+ $3.2941 $233.8811
91+ $3.1843 $289.7713
122+ $2.8552 $348.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess