The SN65LVDS051PWRG4 is a quint differential line driver and receiver pair from Texas Instruments, designed to meet the needs of high-speed data transmission over controlled impedance media of approximately 100 Ω. The device is capable of transmitting data at speeds up to 400 Mbps (200 MHz), making it an ideal solution for applications requiring fast and reliable data transfer.
Key Features
- High-Speed Data Transfer: Supports signaling rates up to 400 Mbps, enabling efficient data communication for a wide range of applications.
- Differential Signaling: Utilizes LVDS (Low-Voltage Differential Signaling) technology for reduced power consumption and low noise emissions.
- Interoperability: Compatible with existing TIA/EIA-644 LVDS standards, ensuring seamless integration with other compliant devices.
- Power Efficiency: Operates with a nominal 3.3V supply, providing a power-efficient solution for high-speed data transmission.
- Robust Protection: Features integrated fail-safe circuitry that ensures a high impedance state on the receiver outputs upon loss of input signal.
- Wide Operating Temperature: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
- Surface-Mount Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, facilitating compact and space-efficient PCB designs.
Applications
The SN65LVDS051PWRG4 is versatile and can be employed in various high-speed data transmission applications, including:
- Networking equipment and telecommunications systems
- Computer peripherals and high-speed data buses
- Industrial control and automation systems
- Video, imaging, and multimedia data transfer
Quality and Reliability
As a product of Texas Instruments, the SN65LVDS051PWRG4 is manufactured to high standards, ensuring quality and reliability. Texas Instruments provides comprehensive technical support and documentation, making integration and application of the device straightforward for designers and engineers.