EN
  • EN
  • DE

XC2C32A-6PCG44C

Part No XC2C32A-6PCG44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD CoolRunner -II Family 750 Gates 32 Macro Cells 200MHz 0.18um (CMOS) Technology 1.8V 44-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Max Frequency 200 MHz
Maximum Operating Temperature 70 °C
Memory Type ROMless
Min Operating Temperature 0 °C
Number of Logic Blocks (LABs) 2
Number of Pins 44
Operating Supply Voltage 1.8 V
Propagation Delay 6 ns
Radiation Hardening No
RoHS Compliant
Speed Grade 6
Win Source Part Number 999347-XC2C32A-6PCG44C
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C32A-6PCG44C CAD Model

Description

The Xilinx XC2C32A-6PCG44C IC is a low-popularity component that has a shortage in supply and demand status.

  • Mountable: on the surface
  • Maximum Operating Temperature: 70 °C
  • RoHS: compliant
  • Radiation Hardening: no
  • Operating Supply Voltage: 1.8 V
  • Memory Type: ROMless
  • Logic Blocks (LABs): 2
  • Speed Grade: 6
  • Package: PLCC
  • Minimum Operating Temperature: 0 °C
  • Category: Embedded - CPLDs(Complex Programmable Logic Devices)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess