EN
  • EN
  • DE

XC2C32-3PC44C

Part No XC2C32-3PC44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Macrocells 32
Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1019327-XC2C32-3PC44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C32-3PC44C CAD Model

Description

The XC2C32-3PC44C is a CoolRunner-II Complex Programmable Logic Device (CPLD) from Xilinx. This CPLD is designed for a variety of logic applications, providing a flexible and cost-effective solution for implementing custom logic functions.

Applications

  • Address Decoding: Used for decoding memory addresses in embedded systems.
  • Glue Logic: Implements interface logic between different components in a system.
  • State Machines: Designed for implementing state machines in control systems.
  • I/O Expansion: Used for expanding the number of I/O ports in a system.
  • Peripheral Control: Controls various peripherals in embedded systems.

Features

  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Fast Propagation Delay: Offers a fast propagation delay, enabling rapid logic operations.
  • In-System Programmability (ISP): Allows for programming and reprogramming while the device is in the system.
  • Flexible I/O Pins: Configurable I/O pins provide flexibility in system design.
  • Compact Package: Available in a compact package for easy integration into circuit boards.

Benefits

  • Flexible Logic Implementation: Provides a flexible platform for implementing custom logic functions.
  • Low Power Consumption: Extends battery life and reduces overall energy costs.
  • Fast Performance: Enables rapid logic operations, enhancing system performance.
  • Simplified Development: In-system programmability simplifies prototyping and debugging.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic.

The XC2C32-3PC44C CPLD is a reliable and versatile component for implementing custom logic functions in a variety of applications. Its robust design and high-performance characteristics make it an excellent choice for demanding environments. Key specifications include the number of macrocells, propagation delay, and operating voltage range. The CPLD is designed to provide stable and efficient logic operations, ensuring optimal performance in various industrial, commercial, and consumer applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess