EN
  • EN
  • DE

XC2018-50PG84M

Part No XC2018-50PG84M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105207-XC2018-50PG84M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2018-50PG84M CAD Model

Description

The XC2018-50PG84M is a Configurable Logic Cell (CLC) from Xilinx, belonging to the XC2000 family of Field-Programmable Gate Arrays (FPGAs). This particular variant is packaged in an 84-pin PG84 package. These devices are designed to implement a wide range of digital logic functions, offering flexibility and reprogrammability for various applications.

Applications:

  • Prototyping digital circuits: The XC2018-50PG84M enables rapid prototyping of custom digital designs.
  • Custom logic implementation: It can be configured to implement specialized logic functions tailored to specific application requirements.
  • Educational purposes: Ideal for learning and experimenting with digital logic design principles.
  • Small-scale embedded systems: Suitable for implementing control logic in embedded systems where flexibility is needed.
  • Glue logic: Can be used as glue logic to interface between different digital components.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of CLBs that can be interconnected to create complex logic circuits.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for interfacing with external devices.
  • Static RAM (SRAM) configuration: Configuration data is stored in SRAM, allowing for reprogramming.
  • Versatile Interconnect: Features a flexible interconnect architecture that enables routing signals between different CLBs and IOBs.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits:

  • Flexibility: Allows for easy modification and adaptation of digital designs.
  • Rapid Prototyping: Enables quick development and testing of new ideas.
  • Reduced Time-to-Market: Speeds up the development cycle by providing a reprogrammable platform.
  • Cost-Effective: Can be a cost-effective solution for low-volume production runs.
  • Customization: Allows designers to create custom logic solutions tailored to their specific needs.

The XC2018-50PG84M operates at a specific speed grade (-50), which indicates its maximum operating frequency. The PG84 package provides a standard footprint for easy integration into printed circuit boards. The device is configured by loading a configuration file into its internal SRAM. The configuration data defines the functionality of the CLBs and the interconnections between them. The XC2018-50PG84M is a versatile FPGA that offers a flexible and cost-effective solution for a wide range of digital logic applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess