EN
  • EN
  • DE

XC18V256SC

Part No XC18V256SC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412379-XC18V256SC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V256SC CAD Model

Description

The XC18V256SC is a Configuration PROM (programmable read-only memory) from Xilinx, designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM provides a simple and efficient method for loading the FPGA's configuration at startup. It has a memory capacity of 256 Kilobits. The 'SC' likely refers to the package type and temperature range.

Applications

  • Configuration storage for Xilinx FPGAs.
  • FPGA bootloading in embedded systems.
  • Storing configuration bitstreams for programmable logic devices.
  • Use in prototyping and low-volume production runs.
  • Systems requiring a simple and reliable FPGA configuration solution.

Features

  • 256 Kilobit (32K x 8) memory capacity.
  • In-System Programmable (ISP) via JTAG.
  • Low power consumption.
  • Fast configuration time.
  • Serial configuration interface.
  • Non-volatile storage.

Benefits

  • Reliable FPGA initialization: Ensures proper FPGA configuration upon power-up.
  • Cost-effective solution: Provides a low-cost method for storing configuration data.
  • Simplified programming: In-system programming via JTAG streamlines the development process.
  • Compact design: Allows for smaller and more efficient board layouts.
  • Non-volatile storage: Retains configuration data even when power is removed.

Additional Details

The XC18V256SC is programmed using the standard JTAG (IEEE 1149.1) interface, which allows for in-system programming. This simplifies the development and debugging process. The device operates at a low voltage, making it suitable for low-power applications. It is a non-volatile memory, which means that the configuration data is retained even when the power is turned off. The data is transferred to the FPGA serially. Further details about the 'SC' package type and temperature range would require referencing the specific Xilinx datasheet for this product.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Altera
Need more? Email Us
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess