EN
  • EN
  • DE

BQ24232HARGTT

Part No BQ24232HARGTT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE PWR MGMT 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 10.2V
Temperature Range - Operating -5°C to 125°C (TJ)
Case / Package 16-QFN (3x3)
Win Source Part Number 1023900-BQ24232HARGTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24232HARGTT CAD Model

Description

Product Overview: Texas Instruments BQ24232HARGTT

The Texas Instruments BQ24232HARGTT is a highly integrated battery charge management IC that offers a compact and efficient solution for charging single-cell Li-Ion and Li-Polymer batteries. This advanced charging device is designed to cater to the needs of portable applications, ensuring that batteries are charged quickly, efficiently, and safely.

Key Features

  • High Efficiency: The BQ24232HARGTT boasts a high charge efficiency that can extend battery life and reduce heat generation, making it suitable for power-sensitive devices.
  • Programmable Charge Parameters: With its ability to program charge parameters through an I2C interface, this IC offers flexibility to work with a wide range of battery sizes and chemistries.
  • Power Path Management: The integrated power path management ensures that the system can be powered directly from the adapter, reducing the load on the battery and enabling operation even with a deeply discharged battery.
  • Charge Safety: Multiple built-in safety features, including thermal regulation, overvoltage protection, and a timer for charge termination, provide a secure charging environment for the battery.
  • Compact Design: The BQ24232HARGTT comes in a small 20-pin QFN package, making it an ideal choice for space-constrained applications.

Applications

This charge management IC is well-suited for a variety of portable devices, such as:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Technology
  • Bluetooth Headsets
  • GPS Devices

Technical Specifications

The BQ24232HARGTT operates within a wide input voltage range and provides a fixed output voltage tailored for single-cell Li-Ion batteries. It supports high input voltage operations and offers a maximum charge current programmability, which allows for fast and efficient charging cycles.

Conclusion

The Texas Instruments BQ24232HARGTT is a sophisticated and versatile charging solution that combines performance, safety, and convenience. Its advanced features and compact size make it a go-to choice for designers looking to enhance the charging capabilities of their portable devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess