EN
  • EN
  • DE

XC18V04VQ44

Part No XC18V04VQ44
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842605-XC18V04VQ44
Ultra Librarian 3D Model Ultra Librarian XC18V04VQ44 CAD Model

Description

The Xilinx XC18V04VQ44 is a Configuration PROM specifically designed for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM provides a non-volatile storage solution for the configuration data required to initialize the FPGA upon power-up. The 'VQ44' designation refers to the specific package type of the device, typically indicating a 44-pin VQFP (Very thin Quad Flat Package).

Applications

  • Configuration storage for Xilinx FPGAs.
  • Embedded systems requiring non-volatile configuration memory.
  • Industrial automation.
  • Networking equipment.
  • Telecommunications applications.

Features

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmable: Allows for easy updates to the configuration data without removing the device.
  • Serial Interface: Simplifies the connection to the FPGA.
  • High Density: Provides ample storage for complex FPGA configurations.
  • Low Power Consumption: Minimizes the power requirements of the configuration process.
  • VQFP Package: Offers a compact and surface-mountable solution.

Benefits

  • Simplified FPGA Configuration: Streamlines the process of loading configuration data.
  • Reduced Development Time: Allows for quick iteration and testing of FPGA designs.
  • Increased System Reliability: Ensures consistent FPGA configuration on power-up.
  • Lower System Cost: Provides a cost-effective solution for FPGA configuration storage.
  • Enhanced Design Flexibility: Supports a wide range of FPGA design complexities.

The XC18V04VQ44 is programmed using a Xilinx-compatible programmer. The configuration data, typically generated by an FPGA design tool, is loaded into the PROM. Once programmed, the PROM is connected to the FPGA. Upon power-up, the FPGA reads the configuration data from the PROM and initializes itself. This is a critical step in the operation of the FPGA-based system. The non-volatile nature of the PROM guarantees that the FPGA will be properly configured each time the system is powered on. The 'VQ44' package offers a small footprint and is suitable for surface-mount assembly, which is beneficial for high-density board designs. The VQFP package also offers good thermal performance, which helps to ensure the reliability of the device.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess