EN
  • EN
  • DE

XC18V04

Part No XC18V04
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description XC18V00 Series In-System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281463-XC18V04
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V04 CAD Model

Description

The XC18V04 is a 4 Mbit In-System Programmable Configuration PROMs (Configuration Read-Only Memory) from Xilinx. They are designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). These PROMs store the configuration data that determines the functionality of the FPGA. They are programmed via a serial interface.

Applications

  • Xilinx FPGA Configuration: Used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Used as non-volatile memory in embedded systems, especially when coupled with FPGAs.
  • Networking Equipment: Stores configuration data for FPGAs used in routers, switches and other network devices.
  • Industrial Control Systems: Configures FPGAs controlling industrial processes and automation.
  • Aerospace and Defense Applications: Used where in-system programmability and reliable storage are required.

Features

  • In-System Programmable: Can be programmed while mounted on the circuit board.
  • 4 Mbit Density: Provides 4 Mbits (512KB) of non-volatile storage capacity.
  • Serial Configuration Interface: Communicates with the FPGA via a serial interface.
  • Low Power Standby Mode: Consumes very little power in standby mode.
  • Endurance: High endurance, allowing for multiple programming cycles.
  • Operating Voltage: Typically operates at 3.3V or 5V depending on the specific part number.

Benefits

  • Flexibility: Allows for easy reconfiguration of the FPGA, enabling design changes without replacing hardware.
  • Simplified Development: Simplifies the development process by allowing for in-system programming.
  • Reduced Board Space: Compact package saves valuable board space.
  • Low Power Consumption: Low power consumption extends battery life in portable devices.
  • High Reliability: Provides reliable storage of configuration data, ensuring proper FPGA operation.

Additional Details

The XC18V04 typically comes in packages like PLCC, SOIC, and VQFP. The operating temperature range is usually commercial or industrial grade (-40°C to +85°C). The configuration data is loaded into the FPGA during power-up. Refer to the Xilinx datasheet for detailed timing diagrams, pinout information, and programming instructions. The data is transferred serially from the PROM to the FPGA. Several PROMs can be cascaded to configure larger FPGAs. Power-on reset is integrated within the chip to initialize its registers to default.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9131 $68.9131
3+ $56.5442 $169.6326
4+ $54.7770 $219.1080
5+ $53.0099 $265.0495
6+ $51.2427 $307.4562
8+ $45.9424 $367.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess