EN
  • EN
  • DE

XC18V02-5VQ44

Part No XC18V02-5VQ44
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412366-XC18V02-5VQ44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V02-5VQ44 CAD Model

Description

The Xilinx XC18V02-5VQ44 is a versatile in-system programmable configuration PROM (programmable read-only memory) designed for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). It provides a reliable and efficient method for storing and loading the configuration bitstream required for FPGA operation. The device is part of the XC18V family, known for its high performance and ease of use in FPGA configuration applications. The 'VQ44' indicates the package type, which is a VQFP (Very thin Quad Flat Pack) with 44 pins.

Applications

  • FPGA Configuration: Primarily used for storing configuration data for Xilinx FPGAs, enabling them to operate after power-up.
  • Embedded Systems: Integrated into embedded systems where non-volatile memory is needed for storing configuration or program data.
  • Industrial Control: Used in industrial automation systems to configure FPGAs for motor control, sensor interfacing, and data acquisition.
  • Telecommunications: Employed in telecommunications equipment for storing configuration data for FPGAs used in signal processing and routing.
  • Networking Equipment: Utilized in networking devices to configure FPGAs for packet processing, switching, and other network functions.

Features

  • 2 Megabits of Storage: Provides ample storage capacity for configuration bitstreams, accommodating larger and more complex FPGA designs.
  • In-System Programmability (ISP): Supports in-system programming, allowing for easy updates to the configuration data without physically removing the device.
  • High-Speed Configuration: Offers fast configuration times, reducing the power-up delay of the FPGA.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • VQFP Package: Comes in a VQFP package, providing a small footprint and good thermal performance.

Benefits

  • Simplified FPGA Startup: Automates the FPGA configuration process, ensuring it's ready to operate quickly after power-up.
  • Flexibility and Reconfigurability: Enables easy updates to the FPGA configuration, facilitating design changes and feature enhancements without hardware modifications.
  • Reduced System Cost: Provides a cost-effective solution for FPGA configuration, minimizing the overall system cost.
  • Improved System Performance: High-speed configuration reduces the power-up delay, improving the overall system performance.
  • Space-Saving Design: The VQFP package allows for compact board layouts, saving valuable space.

The XC18V02-5VQ44 offers a reliable and efficient solution for configuring Xilinx FPGAs in a variety of applications. With its high storage capacity, in-system programmability, and low power consumption, it is well-suited for both prototyping and production environments. The part number suffix '-5' typically refers to the speed grade of the device, indicating a specific performance level. Its robust design ensures data integrity and reliable operation over a wide range of temperatures and operating conditions, making it a valuable component in many FPGA-based systems. Its compatibility with standard programming tools and interfaces further simplifies the configuration process, enabling designers to quickly and efficiently program and update the device as needed.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
Lowest to $5.4135
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess