EN
  • EN
  • DE

XC17S10PC

Part No XC17S10PC
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155343-XC17S10PC
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S10PC CAD Model

Description

The XC17S10PC is a Configuration PROM (programmable read-only memory) manufactured by Xilinx. Configuration PROMs are used to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). Upon power-up, the FPGA reads the configuration data from the PROM, which determines its functionality. This PROM is part of the XC17S series, known for its reliable storage and fast configuration capabilities.

Applications

  • Xilinx FPGA configuration: Used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded systems: Employed in embedded systems where a programmable logic device needs to be initialized at startup.
  • Prototyping: Utilized during the prototyping phase of FPGA-based designs.
  • Industrial control: Used in industrial control systems where FPGAs are used for real-time processing.
  • Telecommunications: Integrated into telecommunications equipment where FPGAs are used for signal processing.

Features

  • Non-volatile storage: Retains data even when power is removed.
  • In-system programmability (ISP): Can be programmed while installed in the system.
  • Fast configuration time: Enables quick FPGA initialization.
  • Low power consumption: Minimizes power consumption during operation.
  • Compact package: Designed for integration into space-constrained systems.

Benefits

  • Reliable FPGA configuration: Ensures proper and reliable FPGA initialization.
  • Flexibility in design updates: Allows for easy updating of the FPGA configuration.
  • Reduced system cost: Eliminates the need for external configuration controllers.
  • Improved system performance: Enables fast and efficient FPGA configuration.
  • Simplified system design: Simplifies system design by providing a dedicated configuration memory.

Additional Details

The XC17S10PC has a storage capacity of 1 Mbit (1,048,576 bits). The "PC" likely indicates the package type (e.g., plastic DIP or PLCC). Key specifications include the supply voltage (typically 3.3V or 5V), operating temperature range, and programming voltage. The configuration data is typically loaded into the FPGA using a serial interface. Detailed information on timing characteristics, programming procedures, and package dimensions can be found in the official datasheet provided by Xilinx.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Winbond Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess