EN
  • EN
  • DE

STC89C52RC40CPLCC

Part No STC89C52RC40CPLCC
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022373-STC89C52RC40CPLCC
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C52RC40CPLCC CAD Model

Description

STC89C52RC40CPLCC Microcontroller

The STC89C52RC40CPLCC is a high-performance microcontroller product from STMicroelectronics, designed to cater to a wide range of embedded system applications. This microcontroller is based on the 8051 architecture, which has been a staple in the industry for its reliability and ease of use. The 'C' in the product name indicates CMOS technology, which ensures low power consumption and high noise immunity.

Operating at a frequency of up to 40 MHz, the STC89C52RC40CPLCC provides a robust platform for applications requiring quick processing and response times. This microcontroller comes in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability, making it suitable for space-constrained applications while also providing excellent reliability.

A noteworthy feature of the STC89C52RC40CPLCC is its enhanced 8-bit CPU which, in comparison to the traditional 8051, delivers a performance that can be up to 6-7 times faster. This is particularly beneficial for computationally intensive applications. The device is equipped with a rich set of peripherals, including:

  • 32 I/O lines, two 16-bit timer/counters, and a six-source, five-vector interrupt structure with two priority levels, enabling it to handle complex tasks and real-time events efficiently.
  • A full-duplex serial port that facilitates serial communication, which is essential for networking microcontroller systems and interfacing with other serial devices.
  • 128 bytes of on-chip RAM and 8K bytes of in-system programmable (ISP) Flash memory, providing ample space for code and data storage, with the added benefit of in-circuit reprogrammability for easy software updates and patches.

The STC89C52RC40CPLCC also supports a wide range of operating voltages from 5.5V down to 4.5V, allowing for flexibility in power supply design and compatibility with both commercial and industrial standards.

With its robust set of features, the STC89C52RC40CPLCC is an ideal choice for applications such as consumer electronics, automation systems, automotive technology, and other embedded systems that require a reliable, high-speed microcontroller with a small form factor.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess