EN
  • EN
  • DE

ST25TA02K-DC6H5

Part No ST25TA02K-DC6H5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ UFDFPN5 / RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel (TR)
Product Status Not For New Designs
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 5,000
Win Source Part Number 960784-ST25TA02K-DC6H5
Ultra Librarian 3D Model Ultra Librarian ST25TA02K-DC6H5 CAD Model

Description

The ST25TA02K-DC6H5 is a dynamic NFC/RFID tag IC with a dual interface, encompassing both a contactless and a contact interface. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this product is part of the ST25TA series, which is designed for NFC tag applications that include NFC-enabled phone pairing, Bluetooth device initialization, and various consumer electronics applications.

Key Features

  • Memory Size: The ST25TA02K-DC6H5 offers 2-Kbit EEPROM memory, which is suitable for a variety of data storage purposes, such as user-specific configuration data, identifiers, and small amounts of user data.
  • ISO/IEC Standards: This tag IC is compliant with ISO/IEC 14443 Type A and NFC Forum Type 4 Tag standards, ensuring compatibility with a wide range of NFC-enabled devices and readers.
  • Data Transfer Rates: The device supports fast data transfer rates of up to 106 kbit/s, enabling quick and efficient communication between the tag and the reader.
  • Energy Harvesting: An energy harvesting feature allows the device to collect energy from the NFC field, providing power for external components and potentially eliminating the need for a battery in certain applications.
  • Endurance and Data Retention: The IC boasts an endurance of 1 million erase/write cycles, along with a data retention period of 200 years, ensuring the reliability and longevity of the stored data.
  • Security: Equipped with a set of security features, including a unique serial number for each device, lockable memory areas, and a 32-bit password protection mechanism, the ST25TA02K-DC6H5 ensures the safety and integrity of your data.

Applications

The versatility of the ST25TA02K-DC6H5 allows it to be used across a variety of applications. It is ideal for smart advertising, consumer electronics, device pairing, gaming, and home appliance management. It can also be utilized for access control, e-tickets, and loyalty programs, where secure and reliable data storage and transfer are crucial.

With its robust feature set, the ST25TA02K-DC6H5 is an excellent choice for developers and manufacturers looking to incorporate NFC functionality into their products, offering a reliable and secure way to enhance user interaction and experience.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Others
Lowest to $28.8819
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,762 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess