EN
  • EN
  • DE

XC1765ESC

Part No XC1765ESC
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description XC1765ESC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181383-XC1765ESC
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1765ESC CAD Model

Description

The XC1765ESC is a Configuration PROM (Configurable Read-Only Memory) from Xilinx. It's used to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it loads its configuration from the configuration PROM, defining its functionality.

Applications:

  • Configuration memory for Xilinx FPGAs
  • Storing boot code for embedded systems
  • Data storage in low-density applications

Features:

  • Capacity: 64Mbit (configurable)
  • Serial interface: Connects to the FPGA via a serial interface
  • Low power consumption: Designed for low-power applications
  • Operating Voltage: 3.3V or 5V
  • Package: SOIC (Small Outline Integrated Circuit)
  • Endurance: High program/erase cycles

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Easy configuration: Simplifies FPGA configuration process.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: SOIC package minimizes board space requirements.
  • Reliable storage: Provides reliable storage of FPGA configuration data.
  • Cost-effective: Economical solution for FPGA configuration.

The XC1765ESC configuration PROM is an essential component for Xilinx FPGA-based systems. It provides a reliable and cost-effective solution for storing and loading the FPGA configuration data, enabling the FPGA to perform its intended function.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3818 $68.2908
13+ $9.3389 $121.4057
20+ $9.0471 $180.9420
27+ $8.7553 $236.3931
35+ $8.4634 $296.2190
46+ $7.5879 $349.0434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess