EN
  • EN
  • DE

XC1765DSC

Part No XC1765DSC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC1765DSC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959781-XC1765DSC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1765DSC CAD Model

Description

The XC1765DSC is an In-System Programmable (ISP) PROM configuration memory device manufactured by Xilinx. It is designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). These PROMs allow designers to easily update or reconfigure the FPGA without removing it from the circuit board, providing flexibility during development and in-field updates.

Applications

  • Configuration Storage for Xilinx FPGAs: Primary use is to store the configuration bitstream for Xilinx FPGAs during power-up.
  • Industrial Control Systems: Used in systems where FPGA configuration may need to be updated remotely or frequently.
  • Telecommunications Equipment: Employed in network devices to reconfigure hardware for different protocols or standards.
  • Aerospace and Defense Applications: Found in systems requiring adaptable hardware that can be reprogrammed in the field.
  • Medical Imaging Equipment: Used to store FPGA configurations for image processing and data acquisition systems.

Features

  • In-System Programmable (ISP): Allows for reprogramming of the PROM while it is still in the system.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Endurance: Capable of withstanding multiple program/erase cycles.
  • Low Power Consumption: Minimizes power usage in the system.
  • Compact Package: Available in small form-factor packages for efficient board space utilization.

Benefits

  • Flexible FPGA Configuration: Enables easy updates and modifications to the FPGA design.
  • Reduced Downtime: Allows for in-field updates without removing the device from the system.
  • Cost-Effective: Eliminates the need for external programming hardware.
  • Reliable Operation: Ensures stable and consistent performance in demanding applications.
  • Simplified Design Process: Streamlines the FPGA configuration process.

Additional Details

The XC1765DSC has a storage capacity of 64 kbits. It operates with a supply voltage of typically 3.3V or 5V. The PROM is typically accessed via a serial interface. The operating temperature range spans from -40°C to +85°C or wider, depending on the specific grade. The package type is usually a SOIC or similar surface mount package. It is specifically designed to interface seamlessly with Xilinx FPGAs, ensuring proper configuration and operation. It provides a reliable and efficient solution for storing and loading FPGA configuration data. The programming is usually done through a JTAG interface. The standby current is very low.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess