EN
  • EN
  • DE

XC1765DJC

Part No XC1765DJC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016054-XC1765DJC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1765DJC CAD Model

Description

The XC1765DJC is a Configurable Read-Only Memory (PROM) configuration device manufactured by Xilinx Inc. It is primarily used to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). When an FPGA powers up, it loads its configuration data from the PROM, defining the functionality of the FPGA.

Applications:

  • Configuration storage for Xilinx FPGAs
  • Bootloading embedded systems
  • Storing firmware for various devices

Features:

  • 64K bits of storage
  • Serial configuration interface
  • Low power consumption
  • In-system programmable
  • Compact package

Benefits:

  • Reliable Configuration: Provides a reliable and non-volatile storage solution for FPGA configuration data.
  • Easy Programming: Can be programmed in-system using standard programming tools.
  • Low Power: Minimizes power consumption, making it suitable for battery-powered applications.
  • Compact Size: Small package allows for efficient use of board space.
  • Versatile: Can also be used for bootloading embedded systems or storing firmware.

Technical Specifications:

The XC1765DJC has a storage capacity of 64K bits. It uses a serial configuration interface to transfer data to the FPGA. It operates over a wide temperature range. The supply voltage is typically 3.3V or 5V. For detailed specifications, including timing characteristics, programming voltage, and package dimensions, refer to the Xilinx datasheet.

Xilinx is a leading manufacturer of FPGAs and related configuration devices. The XC1765DJC provides a reliable and convenient way to configure Xilinx FPGAs.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess