EN
  • EN
  • DE

XC17512LJC

Part No XC17512LJC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023083-XC17512LJC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17512LJC CAD Model

Description

The XC17512LJC is a 512Kb In-System Programmable Read-Only Memory (ISP PROM) from Xilinx. This PROM is designed to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). When an FPGA is powered on, it loads its configuration data from the PROM, determining the functionality of the FPGA. The XC17512LJC provides a non-volatile storage solution, ensuring that the FPGA retains its configuration even when power is removed.

Applications

  • FPGA Configuration: Storing configuration data for Xilinx FPGAs.
  • Embedded Systems: Storing boot code and other critical data in embedded systems.
  • Data Storage: General-purpose non-volatile data storage.
  • Industrial Control: Storing configuration settings for industrial control equipment.
  • Telecommunications: Storing configuration data for telecommunications equipment.

Features

  • 512Kb Memory Capacity: Provides sufficient storage for FPGA configuration data.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the board.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • Fast Access Time: Provides quick access to configuration data during FPGA startup.
  • Compact Package: Available in various compact packages for space-constrained applications.
  • High Reliability: Designed for reliable operation in demanding environments.

Benefits

  • Simplified FPGA Configuration: Provides a convenient and reliable solution for storing FPGA configuration data.
  • Reduced Development Time: Allows for easy reprogramming and updates without removing the device.
  • Lower System Cost: Reduces the need for external programming hardware.
  • Improved System Performance: Fast access time ensures quick FPGA startup.
  • Enhanced System Reliability: Non-volatile storage ensures that the FPGA retains its configuration even when power is removed.

The XC17512LJC is typically programmed using a JTAG interface or other standard programming interfaces. It's crucial to use the correct programming tools and procedures to ensure that the device is programmed correctly. The specific package type (e.g., PLCC, SOIC) can influence its footprint. The device operates over a defined voltage range (e.g. 3.3V or 5V). It is an essential part of many FPGA based systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess