EN
  • EN
  • DE

APT2012P3BT

Part No APT2012P3BT
Manufacturer Kingbright Corporation
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO TOP VIEW 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Kingbright Corporation
Package Tape & Reel
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 1 mA
Current - Dark (Id) (Max) 100 nA
Power - Max 100 mW
Mounting Type Surface Mount
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 0805 (2012 Metric)
Base Product Number APT2012
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 852815-APT2012P3BT
Ultra Librarian 3D Model Ultra Librarian APT2012P3BT CAD Model

Description

The 852815-APT2012P3BT is a phototransistor sensor with a top view orientation.

  • Maximum Power Rating: 100mW
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Collector Current: 1mA
  • Mounting Type: Surface mountable
  • Package: 0805 (2012 Metric)
  • Operating Temperature Range: -40°C to 85°C
  • Series: APT2012
  • Manufacturer: Kingbright Corporation
  • Common Uses: Optical sensing applications

You May Also Be Interested in

Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1686
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0446 $50.1750
2,735+ $0.0366 $100.1010
4,230+ $0.0355 $150.1650
5,815+ $0.0344 $200.0360
7,535+ $0.0332 $250.1620
10,070+ $0.0298 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 938 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess