EN
  • EN
  • DE

XC1736EPD8C

Part No XC1736EPD8C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0605+
Reference case DIP8
Manufacturer Xilinx Inc.
Win Source Part Number 717010-XC1736EPD8C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC1736EPD8C CAD Model

Description

The Xilinx XC1736EPD8C is a programmable Read-Only Memory (PROM) configuration device designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). These devices are essential for ensuring that FPGAs power up and operate according to a predefined configuration.

Applications

  • FPGA Configuration: Used to store the configuration bitstream for Xilinx FPGAs, enabling the FPGA to implement a specific digital circuit.
  • Embedded Systems: Employed in embedded systems where FPGAs are used for signal processing, control systems, and custom logic implementation.
  • Aerospace and Defense: Utilized in applications requiring high reliability and performance, such as aerospace control systems and defense electronics.
  • Telecommunications: Found in telecommunications equipment where FPGAs are used for high-speed data processing and network infrastructure.
  • Industrial Automation: Integrated into industrial control systems and automation equipment that use FPGAs for real-time processing and control.

Features

  • In-System Programmability: Supports in-system programming, allowing the configuration data to be updated without removing the device from the circuit board.
  • High-Density Storage: Provides a significant amount of storage capacity for complex FPGA configurations.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for power-sensitive applications.
  • Fast Access Time: Ensures rapid loading of the FPGA configuration, minimizing startup time.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring reliable operation in demanding applications.

Benefits

  • Reliable FPGA Configuration: Ensures that the FPGA is correctly configured upon power-up, preventing system malfunctions.
  • Flexibility: Allows for easy modification of the FPGA configuration, enabling rapid prototyping and design iterations.
  • Reduced Development Time: Simplifies the FPGA design process by providing a reliable configuration storage solution.
  • Improved System Performance: Enables high-speed operation by ensuring fast and efficient FPGA configuration.
  • Cost-Effective Solution: Provides a cost-efficient way to configure FPGAs, reducing overall system costs.

Additional Details

The XC1736EPD8C is typically programmed using a JTAG interface or a dedicated configuration programmer. It operates over a wide temperature range, making it suitable for industrial and automotive applications. The device is available in various package options to accommodate different board layouts and system requirements. Proper handling and storage procedures should be followed to prevent damage to the device and ensure reliable operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7867 $73.5734
4+ $30.1840 $120.7360
6+ $29.2407 $175.4442
9+ $28.2975 $254.6775
11+ $27.3543 $300.8973
15+ $24.5245 $367.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,963 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess