EN
  • EN
  • DE

XC17256XJC

Part No XC17256XJC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105184-XC17256XJC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17256XJC CAD Model

Description

The Xilinx XC17256XJC is an In-System Programmable (ISP) Read-Only Memory (PROM) configuration device designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). It functions as a non-volatile memory, storing the configuration bitstream necessary to initialize and operate the FPGA. The XC17256XJC offers a storage capacity of 256 Kbits.

Applications:

  • FPGA Configuration: The primary application is storing configuration data for Xilinx FPGAs, defining their functionality.
  • Embedded Systems: Used in embedded systems requiring non-volatile storage for configuration settings.
  • Telecommunications: Utilized in telecommunications equipment to configure FPGAs for signal processing and data routing.
  • Industrial Automation: Used in industrial control systems to configure programmable logic devices (PLDs).
  • Aerospace and Defense: Employed in critical systems needing reliable non-volatile memory for configuration.

Features:

  • In-System Programmability (ISP): Allows the device to be programmed while it is still mounted on the circuit board.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring the FPGA is correctly configured upon startup.
  • 256 Kbits Storage Capacity: Provides sufficient storage for FPGA configuration data.
  • JTAG Interface: Supports JTAG (IEEE 1149.1) interface for programming and testing.
  • Low Power Consumption: Optimized for low power consumption.

Benefits:

  • Flexibility: ISP simplifies updates and modifications without physical hardware changes.
  • Reliability: Non-volatile memory ensures FPGA configuration integrity after power loss.
  • Reduced Development Time: In-system programmability streamlines development and debugging processes.
  • Cost-Effective: Provides a cost-efficient solution for FPGA configuration needs.
  • Improved System Performance: Enables FPGA configuration with optimized data.

Additional Details: The XC17256XJC operates at standard CMOS voltage levels. Programming is done via the JTAG interface. The device datasheet contains detailed timing diagrams and other relevant information. The number of program/erase cycles is specified in the datasheet. Package and temperature range details can be found in the product datasheet provided by Xilinx.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7648 $55.0592
9+ $11.2942 $101.6478
14+ $10.9412 $153.1768
19+ $10.5883 $201.1777
25+ $10.2353 $255.8825
33+ $9.1765 $302.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess