EN
  • EN
  • DE

XC17256DJC

Part No XC17256DJC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC1700D Family Of Serial Configuration Proms 20P Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105181-XC17256DJC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17256DJC CAD Model

Description

The Xilinx XC17256DJC is an In-System Programmable (ISP) configuration PROM (Programmable Read-Only Memory) designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). This specific model, the XC17256DJC, has a memory capacity of 256 Kbits. It stores the configuration bitstream that dictates the functionality of the connected FPGA.

Applications:

  • FPGA Configuration: Primarily used to store the configuration data for Xilinx FPGAs. This is its main purpose.
  • Embedded Systems: Found in various embedded systems where a non-volatile memory solution is required to store critical configuration settings.
  • Telecommunications: Used in telecommunications equipment to configure FPGAs used for signal processing and data routing.
  • Industrial Control: Employed in industrial environments for configuring programmable logic controllers (PLCs) and other control systems.
  • Aerospace: Used in aerospace applications where reliable and non-volatile memory is essential.

Features:

  • In-System Programmability (ISP): Allows the device to be programmed while it is still on the circuit board, simplifying design updates and modifications.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring that the FPGA is correctly configured upon startup.
  • 256 Kbits Storage Capacity: Provides sufficient storage for configuration data of a wide range of Xilinx FPGAs.
  • JTAG Interface: Supports the standard JTAG (IEEE 1149.1) interface for programming and testing.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications and energy-efficient systems.

Benefits:

  • Flexibility: ISP enables easy updates and changes to the FPGA configuration without physical hardware modification.
  • Reliability: Non-volatile memory ensures consistent FPGA configuration, even after power loss.
  • Reduced Development Time: In-system programmability streamlines development and debugging.
  • Cost-Effectiveness: Provides a cost-efficient solution for FPGA configuration needs.
  • Improved System Performance: Enables FPGA configuration with the latest and most optimized configuration data.

Additional Details: The XC17256DJC operates at standard CMOS voltage levels. The number of program/erase cycles is defined in the datasheet. Detailed programming instructions, timing diagrams, and further information are found in Xilinx documentation. The specific operating temperature range and packaging are also detailed in the product datasheet.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess