EN
  • EN
  • DE

AW8063801031700

Part No AW8063801031700
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3320M (PGA 2.60GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953881-AW8063801031700
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801031700 CAD Model

Description

The Intel AW8063801031700 is an embedded microprocessor designed for a variety of applications that demand reliable performance in compact and often power-constrained environments. It balances computing power with energy efficiency, making it suitable for diverse uses across industrial, commercial, and consumer sectors.

Applications

  • Networking Devices: Integrated into routers, switches, and firewalls to handle network traffic, security protocols, and data routing.
  • Digital Surveillance: Used in network video recorders (NVRs) and security cameras for real-time video processing, analytics, and storage.
  • Industrial PCs: Employed in industrial panel PCs and box PCs for machine control, data logging, and human-machine interface (HMI) applications.
  • Point of Sale (POS) Systems: Utilized in retail POS terminals and self-checkout kiosks for transaction processing, inventory management, and customer interaction.
  • In-Vehicle Infotainment (IVI) Systems: Integrated into automotive infotainment systems for navigation, multimedia playback, and connectivity features.

Features

  • Low Power Consumption: Engineered for energy-efficient operation, minimizing power requirements and heat dissipation.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for high-resolution display output and accelerated graphics rendering.
  • Real-Time Computing: Supports real-time operating systems (RTOS) and deterministic execution for time-critical applications.
  • Hardware Security Features: Implements hardware-based security technologies, such as Intel® Software Guard Extensions (SGX), to protect sensitive data and applications.
  • Flexible I/O Connectivity: Offers a comprehensive set of input/output interfaces, including USB, Ethernet, SATA, PCIe, and serial ports, for versatile connectivity.

Benefits

  • Increased Performance: Delivers enhanced processing capabilities for demanding embedded applications, enabling faster response times and improved overall system efficiency.
  • Reduced Energy Costs: Minimizes power consumption, lowering energy costs and extending battery life in portable or battery-powered devices.
  • Enhanced Security: Protects against security threats and unauthorized access, ensuring the integrity and confidentiality of sensitive data.
  • Robust Reliability: Designed for robust operation in harsh environments, providing long-term reliability and reduced downtime.
  • Simplified Development: Facilitates rapid development and deployment with a comprehensive suite of software tools, drivers, and development resources.

Additional Details: Specific technical details, including core count, clock speed, cache size, thermal design power (TDP), and supported memory types (e.g., DDR3L, DDR4), may vary based on the specific configuration and revision of the processor. Refer to Intel's official product documentation for precise specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess