EN
  • EN
  • DE

AW8063801108900

Part No AW8063801108900
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3540M (4M Cache, up to 3.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953467-AW8063801108900
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801108900 CAD Model

Description

The Intel AW8063801108900 is a microprocessor designed for embedded systems. It belongs to a family of processors tailored for applications demanding a combination of performance, reliability, and energy efficiency. These processors are typically found in industrial automation, retail solutions, and other embedded environments.

Applications

  • Industrial Control Systems: Used for controlling and automating machinery and processes in manufacturing plants.
  • Retail Point-of-Sale (POS) Systems: Powers cash registers, inventory management, and customer interaction devices.
  • Digital Signage: Drives displays in public areas, providing information and advertising content.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and other healthcare applications.
  • Networking Devices: Used in routers, switches, and other network infrastructure equipment.

Features

  • Multi-Core Processing: Enables simultaneous execution of multiple tasks, improving overall system performance.
  • Integrated Graphics: Provides display capabilities without requiring a discrete graphics card, reducing system cost and power consumption.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life and reducing thermal management requirements.
  • Embedded Lifecycle Support: Offers long-term availability and support for embedded applications, ensuring product stability.
  • Advanced Instruction Sets: Supports virtualization, security, and multimedia processing for enhanced functionality.

Benefits

  • Increased System Responsiveness: Multi-core architecture enables faster processing and improved application performance.
  • Reduced System Cost: Integrated graphics eliminates the need for a separate graphics card, lowering overall system cost.
  • Extended Product Lifespan: Embedded lifecycle support ensures availability of the processor for extended periods, reducing the need for frequent upgrades.
  • Enhanced Security: Supports hardware-based security features to protect against unauthorized access and data breaches.
  • Lower Operating Costs: Energy-efficient design reduces power consumption and cooling requirements, resulting in lower operating costs.

The AW8063801108900 likely includes features such as integrated memory controllers, PCI Express interfaces, and various I/O ports to facilitate connectivity with other system components. The specific technical specifications may vary, but the processor’s architecture is designed to provide a balance of performance and power efficiency for demanding embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess