EN
  • EN
  • DE

XC1718LSC

Part No XC1718LSC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC1718LSC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004750-XC1718LSC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1718LSC CAD Model

Description

The XC1718LSC is a programmable Read-Only Memory (PROM) configuration device manufactured by Xilinx. It's designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). When an FPGA powers up, it loads its configuration from the PROM, defining the FPGA's functionality. The XC1718LSC is a crucial component for ensuring that the FPGA operates as intended.

Applications:

  • Configuration storage for Xilinx FPGAs
  • Bootstrapping FPGAs at power-up
  • Storing custom logic designs for FPGAs
  • Industrial control systems
  • Telecommunications equipment

Features:

  • In-System Programmability (ISP): Allows the device to be programmed after being mounted on the circuit board.
  • Low Power Consumption: Minimizes power usage in FPGA systems.
  • High Reliability: Ensures data retention and consistent performance.
  • Compact Package: Facilitates space-saving designs.
  • Fast Access Time: Provides quick configuration loading for FPGAs.

Benefits:

  • Simplified FPGA Configuration: Streamlines the process of configuring FPGAs.
  • Increased Design Flexibility: Enables easy updates and modifications to FPGA designs.
  • Reduced System Cost: Eliminates the need for external programming equipment.
  • Enhanced System Reliability: Provides a stable and secure storage solution for FPGA configuration data.
  • Faster Time-to-Market: Accelerates the development and deployment of FPGA-based systems.

Technical Specifications:

The XC1718LSC typically features a storage capacity of 1.8 Megabits. It supports in-system programming via a serial interface, often JTAG. The device operates on a standard supply voltage, such as 3.3V or 5V (refer to the specific datasheet). The PROM is designed to be non-volatile, meaning it retains its data even when power is removed. Xilinx PROMs are built with high-endurance flash memory technology to ensure data retention for extended periods. Detailed specifications, including programming voltage, access time, and operating temperature range, are available in the product datasheet. The specific package type (e.g., SOIC, PLCC) influences the physical dimensions and mounting requirements.

In summary, the XC1718LSC PROM from Xilinx provides a reliable and efficient solution for storing configuration data for Xilinx FPGAs. Its in-system programmability, low power consumption, and high reliability make it a critical component in various FPGA-based systems, enabling flexibility, reducing costs, and accelerating development cycles.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess