EN
  • EN
  • DE
  • IT

XC17128EPD8I

Part No XC17128EPD8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 128K 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 128KB
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 758596-XC17128EPD8I
Popularity Medium
Supply and Demand Status Limited
Family Name XC17128E
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC17128EPD8I CAD Model

Description

The XC17128EPD8I is an integrated circuit product manufactured by Xilinx Inc.

  • Packaging: Tube
  • Operating Temperature: -40°C to 85°C
  • Memory Size: 128KB
  • Programmable: OTP
  • EOL Date: Obsolete
  • Family: XC17128E
  • Alternative Parts: XC17128EPC20I, XC17128EPCG20I, XC17128EVOG8I, XC17128EPCG20I
  • Supply and Demand Status: Limited

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 8-DIP
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
Configuration Devices for SRAM-Based
Lowest to $8.1520
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess