The TEM3-2411 is a 3-Watt isolated DC-DC converter manufactured by TRACO Electronic AG. This module is designed to provide a regulated output voltage from a DC input source, with electrical isolation between the input and output. It is commonly used in applications requiring safety isolation, ground loop elimination, or voltage level conversion.
Applications
- Industrial control systems requiring isolated power.
- Medical equipment needing safety isolation for patient protection.
- Instrumentation and measurement devices to eliminate ground loops.
- Telecommunications equipment for power distribution and isolation.
- Portable electronic devices needing efficient DC-DC conversion.
- Use in transportation electronics.
- Use in renewable energy systems.
Features
- 3W Output Power: Delivers up to 3 watts of output power.
- 2:1 Input Voltage Range: Supports a wide input voltage range, accommodating variations in the input power source.
- 1500 VDC Isolation: Provides 1500 VDC of isolation between the input and output.
- Regulated Output Voltage: Maintains a stable output voltage even with variations in input voltage or load current.
- Short-Circuit Protection: Protects the converter and connected circuitry from damage due to output short circuits.
- Overload Protection: Limits the output current to prevent damage from excessive load conditions.
- High Efficiency: Operates with high efficiency, minimizing heat dissipation and maximizing energy conversion.
Benefits
- Enhanced Safety: Provides electrical isolation to protect against electrical shock and ground loops.
- Stable Power Supply: Regulated output voltage ensures consistent performance of connected devices.
- Reliable Operation: Built-in protection features enhance the reliability and longevity of the converter.
- Versatile Applications: Wide input voltage range and isolation make it suitable for various applications.
- Compact Size: Small form factor allows for easy integration into space-constrained designs.
Additional Details
The TEM3-2411 accepts a nominal input voltage of 24VDC (range: 18-36VDC) and provides a single output voltage of 11 VDC. It features continuous short-circuit protection and an operating temperature range of -40°C to +85°C (with derating). The isolation voltage is tested at 1500 VDC for 1 minute. The efficiency of the converter is typically around 80%. The package is a compact SIP (Single In-Line Package). The device is compliant with safety standards such as EN 60950-1 and UL 60950-1. Refer to the datasheet for the most accurate and up-to-date specifications and safety certifications.