EN
  • EN
  • DE

XC17128DPI

Part No XC17128DPI
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP8
Manufacturer Xilinx Inc.
Win Source Part Number 758064-XC17128DPI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17128DPI CAD Model

Description

The Xilinx XC17128DPI is a high-performance, in-system programmable (ISP) configuration PROM (programmable read-only memory) designed for use with Xilinx FPGAs (field-programmable gate arrays). It provides a cost-effective and reliable solution for storing the configuration data required to initialize and operate Xilinx FPGAs. The XC17128DPI offers a memory density of 128 kilobits, sufficient for configuring many popular Xilinx FPGA devices.

Applications

  • Configuration storage for Xilinx FPGAs in various applications.
  • Aerospace and defense systems requiring reliable configuration storage.
  • Industrial control systems where FPGA configuration needs to be robust.
  • Telecommunications equipment using FPGAs for signal processing.
  • Automotive applications leveraging FPGAs for advanced driver-assistance systems (ADAS).

Features

  • 128 Kilobits of Configuration Memory: Provides ample storage for FPGA configuration data.
  • In-System Programmable (ISP): Allows for easy reprogramming of the configuration data without removing the PROM from the circuit board.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Fast Access Time: Enables quick configuration of the FPGA during power-up or reconfiguration.
  • Wide Operating Voltage Range: Offers flexibility in system design by supporting a range of supply voltages.
  • Compact Package: Available in a small-footprint package, saving board space.

Benefits

  • Simplified FPGA Configuration: Streamlines the FPGA configuration process, reducing development time and effort.
  • Reduced System Cost: Provides a cost-effective solution for FPGA configuration compared to other memory technologies.
  • Increased System Reliability: Offers reliable configuration storage, ensuring proper FPGA operation.
  • Enhanced Design Flexibility: Allows for easy reprogramming and updates of the FPGA configuration.
  • Improved System Performance: Enables quick FPGA configuration, minimizing system start-up time.

The XC17128DPI is typically programmed using a standard JTAG interface. It is designed to be non-volatile, retaining its configuration data even when power is removed. The device operates over a wide temperature range, making it suitable for use in harsh environments. Its reliable performance and ease of use make it a popular choice for configuring Xilinx FPGAs in a wide range of applications. Its low power consumption is also an advantage in power-sensitive environments. This configuration PROM is a critical component for ensuring the proper operation and functionality of Xilinx-based systems.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess