EN
  • EN
  • DE

XR2211M

Part No XR2211M
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Description XR2211M "nic";
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991176-XR2211M
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2211M CAD Model

Description

The XR2211M is a monolithic phase-locked loop (PLL) tone decoder manufactured by Xicor Inc. (later acquired by Intersil and now Renesas). This versatile chip is designed for a variety of tone decoding applications, offering high stability and adjustable bandwidth.

Applications:

  • FSK Demodulation: Used in Frequency-Shift Keying (FSK) demodulators for data transmission and reception.
  • Tone Decoding: Employed in tone-activated switches and remote control systems.
  • Carrier Current Remote Controls: Utilized in systems that transmit control signals over power lines.
  • Telemetry Receivers: Applied in telemetry systems to decode data transmitted from remote sensors.
  • Burglar Alarms: Can be used to detect specific audio tones as part of an alarm system

Features:

  • Wide Operating Voltage Range: Operates from 4.5V to 20V.
  • Adjustable Bandwidth: Allows for customization of the detection bandwidth.
  • High Stability: Provides reliable performance over a wide range of operating conditions.
  • Excellent Temperature Stability: Maintains consistent performance across temperature variations.
  • TTL/CMOS Compatible Outputs: Can be easily interfaced with digital logic circuits.

Benefits:

  • Versatile Tone Decoding: Suitable for a wide range of applications requiring tone detection.
  • Improved System Performance: High stability and adjustable bandwidth enhance system reliability.
  • Simplified Circuit Design: Monolithic design reduces the number of external components required.
  • Reduced System Costs: Integrated functions and wide operating voltage range minimize overall system costs.
  • Enhanced Noise Immunity: Provides reliable detection even in noisy environments.

Additional Details:

The XR2211M requires external resistors and capacitors to set the center frequency, bandwidth, and output delay. The chip includes a voltage-controlled oscillator (VCO), a phase detector, and a loop filter. The datasheet provides detailed formulas and guidelines for selecting external components to achieve the desired performance characteristics. The XR2211M is typically packaged in an 8-pin DIP or SOIC package. Detailed component selection and example circuit designs can be found in the XR2211 datasheet available from Renesas.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess