EN
  • EN
  • DE

X9312TP

Part No X9312TP
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281194-X9312TP
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9312TP CAD Model

Description

The Xicor X9312TP is a digitally controlled potentiometer (XDCP) designed for electronic control of analog circuits. It provides a simple and effective way to adjust resistance values through digital commands, making it ideal for applications requiring programmable or remote adjustments. This device is commonly used in various electronic systems for functions like volume control, gain adjustment, and calibration.

Applications

  • Audio Equipment: Used for digital volume control in amplifiers and audio processors.
  • Lighting Control: Employed in lighting systems for dimming and brightness adjustment.
  • Power Supplies: Utilized for voltage and current trimming in power supplies.
  • Industrial Automation: Integrated into control systems for parameter adjustments and calibration.
  • Instrumentation: Used in measurement equipment for gain and offset calibration.

Features

  • Digital Control: Resistance adjustment via a digital interface.
  • Non-Volatile Memory: Retains the wiper position even when power is removed.
  • Endurance: Typically rated for a certain number of write cycles (e.g., 100,000 cycles).
  • Linear Taper: Provides a linear relationship between the digital code and the resistance value.
  • Multiple Resistance Values: Available in different resistance values (e.g., 1kΩ, 10kΩ, 100kΩ).
  • Operating Voltage: Operates at a specified voltage range (e.g., 2.7V to 5.5V).

Benefits

  • Precise Adjustment: Allows for fine-tuning of circuit parameters.
  • Remote Control: Enables remote adjustment of resistance values.
  • Reliability: Non-volatile memory ensures stable settings.
  • Reduced Component Count: Simplifies circuit design by integrating the potentiometer and memory.
  • Automated Calibration: Facilitates automated calibration processes.

Technical Specifications

The X9312TP typically has a total resistance value of 10 kΩ or 50 kΩ with 100 wiper positions, providing a resolution of 1% or better. The device operates on a single supply voltage, commonly between 2.7V and 5.5V. The digital interface is often a simple up/down control, allowing for easy integration with microcontrollers. The wiper position is stored in non-volatile memory, ensuring that the setting is retained even after power is removed. Applications often include audio volume controls and calibration of sensor circuits. The X9312TP is available in packages such as DIP and SOIC.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess