EN
  • EN
  • DE

X28HC256DI-70

Part No X28HC256DI-70
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280907-X28HC256DI-70
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28HC256DI-70 CAD Model

Description

The X28HC256DI-70 is a 256 Kbit (32K x 8) High-Speed CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (later acquired by Intersil and then Renesas). It's designed for applications requiring non-volatile storage with in-system programmability and fast access times.

Applications:

  • Embedded systems requiring non-volatile memory
  • Industrial control equipment
  • Data logging applications
  • Storage of calibration data
  • Configuration storage in networking devices

Features:

  • Memory Type: EEPROM (Electrically Erasable Programmable Read-Only Memory).
  • Capacity: 256 Kbit (32K x 8 bits).
  • Access Time: 70 ns (nanoseconds). The '-70' in the part number indicates the access time.
  • Voltage: Typically operates at 5V.
  • Endurance: High endurance, typically 100,000 erase/write cycles per byte.
  • Data Retention: Long data retention, typically 10 years.
  • Interface: Standard parallel interface.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for easy updates without removing the device from the circuit.
  • High Speed: 70ns access time allows for quick data retrieval.
  • High Endurance: Can withstand a large number of erase/write cycles.
  • Long Data Retention: Retains data for a long period of time.

Additional Details:

The X28HC256DI-70 features a page write mode for faster write operations. It commonly comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It is a CMOS device, meaning it offers low power consumption compared to older NMOS EEPROMs. Refer to the Xicor datasheet for precise timing specifications, programming voltage requirements, and other electrical characteristics. The 'DI' suffix likely indicates a specific package type or temperature range.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess