EN
  • EN
  • DE

X28C64JI-20

Part No X28C64JI-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280897-X28C64JI-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C64JI-20 CAD Model

Description

The X28C64JI-20 is a 64K (8K x 8) CMOS EEPROM manufactured by Xicor Inc. It is a high-performance, low-power electrically erasable and programmable read-only memory device. This EEPROM features fast access times and is designed for applications requiring non-volatile storage.

Applications:

  • Storage of configuration data in embedded systems.
  • Firmware storage for microcontrollers.
  • Data logging in industrial equipment.
  • Program storage for programmable logic controllers (PLCs).
  • Calibration data storage in instrumentation.

Features:

  • Memory Size: 64K (8K x 8)
  • Access Time: 200 ns
  • Supply Voltage: 5V ±10%
  • Endurance: 10,000 write cycles
  • Data Retention: 10 years
  • Automatic Page Write Operation
  • Self-Timed Write Cycle
  • TTL Compatible Inputs and Outputs
  • Package: DIP-28, SOIC-28

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick retrieval of stored data.
  • In-System Programmability: Allows for easy updates and modifications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with microcontrollers.
  • Reliable Data Storage: Ensures data integrity over time.

Additional Details:

The X28C64JI-20 utilizes CMOS technology for low power consumption. It features a self-timed write cycle, which simplifies the programming process. The device is organized as 8K x 8 bits and provides an access time of 200 ns. It operates from a single 5V power supply and offers TTL compatible inputs and outputs. The EEPROM is available in DIP-28 and SOIC-28 packages. This device is frequently used in industrial control systems and embedded applications for storing critical system parameters and configuration data. The automatic page write operation reduces the time required for writing large amounts of data. The 10-year data retention ensures long-term storage reliability.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess