EN
  • EN
  • DE

X28C256P

Part No X28C256P
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1208110-X28C256P
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256P CAD Model

Description

The X28C256P is a 256K (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for applications requiring non-volatile storage, where data needs to be retained even when power is removed. It offers the flexibility of in-system programmability and is suitable for storing configuration data, calibration constants, and other persistent information.

Applications

  • Data Logging: Used for storing data in data logging systems.
  • Configuration Storage: Stores configuration parameters for embedded systems.
  • Calibration Data Storage: Used to store calibration constants for various devices.
  • Firmware Storage: Stores firmware code for microcontrollers and other embedded processors.
  • Industrial Control Systems: Used in industrial control systems for storing parameters and program code.

Features

  • 256K (32K x 8) EEPROM: Provides 256 kilobits of non-volatile storage.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • In-System Programmability: Allows for programming and erasing while the device is in the circuit.
  • Fast Access Time: Offers fast read access times for quick data retrieval.
  • Automatic Page Write Operation: Simplifies the write process with automatic page write capability.
  • Data Polling for End of Write Detection: Enables easy detection of the end of the write cycle.
  • JEDEC Standard Pinout: Adheres to a JEDEC standard pinout for ease of integration.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Flexibility: Allows for in-system programming and erasing, making it easy to update data.
  • Low Power Consumption: Consumes minimal power due to CMOS technology.
  • Reliability: Offers reliable data storage with a long data retention time.
  • Easy Integration: JEDEC standard pinout simplifies integration into existing systems.

Additional Details

The X28C256P requires a specific programming voltage for write operations. Refer to the Xicor Inc. datasheet for detailed electrical specifications, including read access time, write cycle time, and programming voltage requirements. The datasheet also provides information on data retention characteristics and endurance (number of write/erase cycles). Proper decoupling of the power supply pins with appropriate capacitors is essential for stable operation. Avoid exceeding the maximum voltage ratings to prevent damage to the device.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess