EN
  • EN
  • DE

SN74LVC2G08MDCUREP

Part No SN74LVC2G08MDCUREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT POSITIVE-AND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4.8ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255643-SN74LVC2G08MDCUREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC2G08
Introduction Date September 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G08MDCUREP CAD Model

Description

SN74LVC2G08MDCUREP - Texas Instruments

The SN74LVC2G08MDCUREP is a high-performance, dual 2-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments (TI). This device belongs to TI's expansive family of LVC logic gates that are optimized for use in a broad range of applications, from industrial to automotive, where reliability and robustness are of paramount importance.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC2G08MDCUREP ensures low power consumption while providing high-speed operation. The device operates from a 1.65 V to 5.5 V supply voltage range, which allows for the use in systems that require lower voltage levels, thus contributing to power efficiency. This feature also makes it compatible with mixed-voltage systems, enabling a seamless interface with other logic families.

The dual 2-input AND gate configuration of the SN74LVC2G08MDCUREP is packaged in a compact 8-pin VSSOP (DGK) package, which is ideal for space-constrained applications. This product is part of the TI's "EP" (Enhanced Product) series, which means it has been subjected to additional testing and qualification processes, assuring its performance in extreme environments and its compliance with military and aerospace standards.

The SN74LVC2G08MDCUREP offers various features that make it a reliable choice for critical applications. These include:

  • Enhanced Electromagnetic Compatibility (EMC): It is designed to minimize emissions and provide immunity to electrical noise, which is crucial for applications sensitive to electromagnetic interference.
  • Extended Temperature Range: With an operational temperature range of -55°C to +125°C, this device is suitable for use in harsh environments.
  • Support for Slow or Fast Edge Rates: It is designed to handle both slow and fast edge rates on the clock inputs, providing design flexibility.

Moreover, the SN74LVC2G08MDCUREP is characterized for operation from -40°C to +125°C, ensuring its reliability across a wide temperature spectrum. Its inputs accept voltages up to 5.5 V, allowing direct interfacing with many supply voltages and making it tolerant to higher voltage levels, which is essential for protecting the device from unexpected voltage spikes.

In summary, the SN74LVC2G08MDCUREP from Texas Instruments is a versatile, robust, and reliable component that meets the stringent requirements of a multitude of applications where standard commercial products might not suffice.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3218 $51.0796
53+ $1.9051 $100.9703
82+ $1.8455 $151.3310
112+ $1.7860 $200.0320
145+ $1.7265 $250.3425
194+ $1.5479 $300.2926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess