EN
  • EN
  • DE

X28C010RI-12

Part No X28C010RI-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280843-X28C010RI-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010RI-12 CAD Model

Description

The Xicor X28C010RI-12 is a 1M-bit (128K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). This device features fast access times and low power consumption, making it suitable for a wide range of applications that require non-volatile memory storage. The X28C010RI-12 provides a reliable and efficient solution for storing critical data and program code.

Applications

  • Industrial Control Systems: Used for storing calibration data, configuration settings, and program code in industrial equipment.
  • Embedded Systems: Employed in various embedded applications, including automotive electronics, medical devices, and instrumentation.
  • Telecommunications Equipment: Utilized in telecom systems for storing network parameters, routing tables, and firmware.
  • Data Acquisition Systems: Integrated into data loggers and measurement devices for storing collected data.
  • Aerospace and Defense: Used in avionics systems and military equipment for storing critical system data.

Features

  • 1M-bit Density: Provides a storage capacity of 1,048,576 bits organized as 128K x 8.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.
  • Fast Access Time: Offers an access time of 120ns, enabling quick data retrieval.
  • Automatic Page Write: Supports automatic page write operation for efficient data writing.
  • Data Polling: Includes data polling feature to indicate the completion of the write cycle.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • High Endurance: Offers high endurance with up to 10,000 write cycles per byte.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Wide Operating Voltage: Operates over a wide voltage range, enhancing compatibility with different systems.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Time: Allows for quick and efficient data retrieval, improving system performance.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • High Reliability: Ensures data integrity and longevity with robust error correction mechanisms.
  • Ease of Use: Simple interface and programming, facilitating easy integration into various systems.
  • Robust Write Protection: Prevents accidental data corruption, ensuring system stability.
  • High Endurance: Capable of withstanding a large number of write cycles, enhancing device lifespan.

Additional Details

The Xicor X28C010RI-12 operates with a single power supply and features automatic page write capability, simplifying the write process. Its data polling feature allows for efficient monitoring of the write cycle status. The device is available in various package options to meet diverse application requirements. It provides a reliable and efficient solution for non-volatile memory storage needs in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess