EN
  • EN
  • DE

X28C010D-12

Part No X28C010D-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280829-X28C010D-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010D-12 CAD Model

Description

The X28C010D-12 is a 1 Megabit (128K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile data storage in a variety of electronic systems. With its byte-alterable capability, it allows for individual bytes to be erased and reprogrammed without affecting other memory locations.

Applications

  • Data Logging Systems: Used for storing and retrieving data logs in industrial and commercial applications.
  • Embedded Systems: Provides non-volatile memory for storing configuration data, firmware, and calibration parameters.
  • Instrumentation: Stores calibration data and settings in measurement and control equipment.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control devices.
  • Networking Equipment: Stores configuration settings and firmware in routers, switches, and other network devices.

Features

  • 1 Megabit (128K x 8) Capacity: Provides ample storage for various data types.
  • Byte-Alterable: Allows for individual byte erasure and reprogramming.
  • Fast Access Time: Offers a typical access time of 120 ns.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-efficient systems.
  • Automatic Page Write Operation: Simplifies the writing process and reduces programming time.
  • Data Protection: Protects data from accidental overwrites and power failures.
  • JEDEC Standard Pinout: Facilitates easy integration into existing designs.
  • High Endurance: Supports a high number of erase/write cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Flexible Data Management: Byte-alterability allows for efficient data updates.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy Integration: Standard pinout simplifies design and layout.
  • High Reliability: Robust data protection ensures data integrity.

Additional Details

The X28C010D-12 typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It operates on a single 5V power supply. The datasheet provides detailed information on timing characteristics, operating conditions, and programming procedures. The endurance rating, which indicates the number of erase/write cycles the device can withstand, is a key parameter for assessing its suitability for different applications. This EEPROM is a reliable solution for non-volatile data storage in a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess