EN
  • EN
  • DE

X2864HD-70

Part No X2864HD-70
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986741-X2864HD-70
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2864HD-70 CAD Model

Description

The X2864HD-70 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring data storage that can be electrically erased and reprogrammed. The '-70' suffix indicates an access time of 70ns, making it suitable for relatively high-speed data retrieval.

Applications

  • Industrial control systems: Stores configuration data and calibration parameters.
  • Embedded systems: Used for firmware storage and data logging.
  • Instrumentation: Retains calibration settings and measurement data.
  • Data logging: Provides non-volatile storage for recorded data.
  • Telecommunications equipment: Stores network configuration and system parameters.

Features

  • 64Kbit (8K x 8) Organization: Provides a storage capacity of 64 kilobits, organized as 8192 bytes.
  • Fast Access Time (70ns): Enables quick data retrieval for high-speed applications.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming, simplifying updates and modifications.
  • Single 5V Supply: Operates with a single 5-volt power supply, simplifying system design.
  • Automatic Page Write Operation: Simplifies write operations, reducing programming time.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the device.
  • High-Speed Operation: Provides fast data access for demanding applications.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • Reliable Performance: Offers robust and reliable data storage in various operating conditions.

The X2864HD-70 features a JEDEC-standard pinout for easy integration into existing systems. It supports both byte and page write operations, offering flexibility in data storage. The device incorporates data protection mechanisms to prevent accidental data corruption during power-up and power-down sequences. It is available in various package options, including DIP and SOIC, to accommodate different mounting requirements. Endurance is typically rated at 10,000 erase/write cycles per byte, ensuring long-term reliability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess