EN
  • EN
  • DE

X2864BP-12

Part No X2864BP-12
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222371-X2864BP-12
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2864BP-12 CAD Model

Description

The X2864BP-12 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (later acquired by Intersil and then Renesas). It is designed for non-volatile data storage in a variety of applications. The key feature of EEPROMs is their ability to be electrically erased and reprogrammed in-system, providing significant flexibility compared to traditional EPROMs or ROMs.

Applications

  • Industrial Control Systems: Stores calibration data, configuration settings, and program code in industrial equipment.
  • Data Logging: Used in data loggers to store sensor readings and other data over extended periods.
  • Embedded Systems: Provides non-volatile memory for storing program code and configuration data in embedded microcontrollers.
  • Instrumentation: Stores calibration constants and program parameters in test and measurement equipment.
  • Communication Equipment: Used in modems, routers, and other communication devices for storing configuration information.

Features

  • 64K (8K x 8) Memory Organization: Offers a capacity of 64 kilobits arranged as 8192 bytes.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming without the need for UV light erasure.
  • Fast Access Time (120ns): Provides quick read operations for efficient system performance.
  • Self-Timed Write Cycle: Simplifies write operations with an internal timing mechanism.
  • Automatic Page Write Operation: Enables efficient writing of multiple bytes in a single operation.
  • Low Power Consumption: Minimizes power requirements for energy-sensitive applications.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems.

Benefits

  • In-System Reprogrammability: Enables convenient updates and modifications without removing the memory from the system.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Endurance: Supports a large number of erase/write cycles.
  • Easy Integration: Compatible with standard microcontrollers and memory interfaces.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory requirements.

Additional Details

The X2864BP-12 typically comes in a DIP (Dual In-line Package) format. The device requires a 5V power supply for operation. The write cycle is self-timed, meaning the user only needs to initiate the write operation, and the device handles the timing internally. Detailed timing diagrams and programming algorithms are available in the manufacturer's datasheet. The "-12" suffix in the part number indicates an access time of 120 nanoseconds.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess