EN
  • EN
  • DE

X2864AEMB-25

Part No X2864AEMB-25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021097-X2864AEMB-25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2864AEMB-25 CAD Model

Description

The X2864AEMB-25 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (later acquired by Intersil, and subsequently Renesas). This non-volatile memory device is designed for applications requiring frequent updates and reliable data storage, even when power is removed. It provides a convenient and cost-effective solution for storing configuration data, calibration parameters, and other critical system information.

Applications

  • Industrial control systems
  • Data logging equipment
  • Embedded systems
  • Configuration storage
  • Calibration data storage

Features

  • 64K (8K x 8) Memory Organization: Provides ample storage capacity for a variety of applications.
  • Fast Access Time: 250ns access time ensures quick data retrieval.
  • Low Power Consumption: Conserves power in battery-powered applications.
  • Automatic Page Write: Simplifies write operations and reduces programming time.
  • Data Protection: Built-in data protection features prevent accidental data corruption.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Flexible Data Updates: Electrically erasable allows for easy data modification.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Enhanced System Performance: Fast access time provides quick data retrieval.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

The X2864AEMB-25 is designed for easy integration into a variety of systems. Its automatic page write feature simplifies write operations and reduces programming time. The built-in data protection features prevent accidental data corruption, ensuring data integrity. Its fast access time allows for quick data retrieval, enhancing system performance. This EEPROM is a reliable and cost-effective solution for non-volatile memory requirements in a wide range of applications. The 25 designates the access time in nanoseconds. Older EEPROMs often used this notation.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess