EN
  • EN
  • DE

X2816ADMB-35

Part No X2816ADMB-35
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016191-X2816ADMB-35
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2816ADMB-35 CAD Model

Description

The Xicor X2816ADMB-35 is a 16K (2K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory). It is a non-volatile memory device that can be electrically erased and reprogrammed, offering flexibility and convenience for data storage applications.

Applications

  • Data Logging
  • Parameter Storage
  • Configuration Memory
  • Calibration Data Storage
  • Firmware Storage
  • Industrial Control Systems

Features

  • 16K (2K x 8) Memory Organization: Provides 16 kilobits of storage capacity organized as 2048 bytes of 8 bits each.
  • Electrically Erasable and Programmable: Allows for in-system erasure and reprogramming, simplifying updates and modifications.
  • Fast Access Time: Offers a fast access time of 35ns for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Automatic Page Write Operation: Simplifies the write process with automatic page write capabilities.
  • Data Protection: Includes data protection features to prevent accidental data corruption.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the device from the system.
  • Fast Data Access: Provides quick data retrieval for improved system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable applications.
  • Simplified Write Process: Automatic page write operation simplifies the write process and reduces programming time.
  • Data Protection: Prevents accidental data corruption, ensuring data reliability.

Additional Details

The X2816ADMB-35 operates at a specified voltage range. Refer to the Xicor datasheet for detailed specifications, including operating voltage, access time, write cycle time, and endurance ratings. Proper decoupling capacitors are recommended to ensure stable operation. This EEPROM is a reliable solution for non-volatile data storage in various embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess