EN
  • EN
  • DE

FBR46ND005-P

Part No FBR46ND005-P
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Description Electromechanical Relay DPDT 1A 5VDC 167Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 30 mA
Coil Resistance 167 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Gold, Silver
Depth 9.8 mm
Length 15.9 mm
Max Current Rating 1 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature -30 °C
Mount Through Hole
Number of Pins 8
Operate Time 5 ms
Power Consumption 150 mW
RoHS Compliant
Termination Solder
Throw Configuration DPDT
Voltage Rating (AC) 125 V
Win Source Part Number 1013159-FBR46ND005-P
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR46ND005-P CAD Model

Description

The FBR46ND005-P electronic component is manufactured by Fujitsu Electronics America, Inc.

  • Termination: Solder
  • Contact Material: Gold and Silver
  • Length: 15.9 mm
  • Mounting: SMD (SMT)
  • Coil Resistance: 167 Ω
  • Coil Current: 30 mA
  • Contact Current Rating: 1 A
  • Operate Time: 5 ms
  • Coil Type: Non-Latching
  • Pins: 8
  • Category: OEM Parts(F-I)
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -30 °C
  • Voltage Rating (AC): 125 V
  • Max Voltage Rating (AC): 125 V
  • Max Current Rating: 1 A
  • Throw Configuration: DPDT
  • Coil Voltage (DC): 5 V
  • Power Consumption: 150 mW

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess