EN
  • EN
  • DE

X25642E

Part No X25642E
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983387-X25642E
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25642E CAD Model

Description

The X25642E is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. These devices are commonly used for non-volatile storage of data in a variety of electronic systems. Serial EEPROMs offer a cost-effective and space-efficient solution for storing configuration data, calibration values, and other persistent information.

Applications

  • Consumer Electronics: Storage of user preferences, device settings, and firmware updates in TVs, set-top boxes, and audio equipment.
  • Industrial Equipment: Configuration data storage in programmable logic controllers (PLCs), motor drives, and industrial sensors.
  • Automotive Systems: Storage of calibration data, identification codes, and diagnostic information in electronic control units (ECUs).
  • Medical Devices: Storage of calibration parameters, patient data, and configuration settings in medical instruments.
  • Telecommunications: Storage of network configuration parameters, security keys, and user data in routers, switches, and modems.

Features

  • Non-Volatile Memory: Retains data even when power is removed.
  • Serial Interface: Uses a serial interface such as SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit) for communication.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • Small Package: Available in small packages such as SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package) for space-constrained applications.

Benefits

  • Persistent Data Storage: Provides reliable non-volatile storage for critical data.
  • Easy Integration: Serial interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Data Protection: Write protection features prevent accidental data loss.
  • Long Lifespan: High endurance ensures reliable operation over a long period.

Additional Details

The X25642E operates over a wide voltage range and supports various serial interface speeds. It typically includes features such as page write mode and sector protection to improve performance and reliability. Detailed technical specifications, including memory capacity, operating voltage, and timing characteristics, are available in the product datasheet. Xicor is now part of Intersil/Renesas, so related datasheets and documentation might be found under those names as well.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess