EN
  • EN
  • DE

X25160S

Part No X25160S
Manufacturer Xicor Inc.
Catalog Misc Products
Description SPI Serial E2PROM With Block LockTM Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842557-X25160S
Ultra Librarian 3D Model Ultra Librarian X25160S CAD Model

Description

The Xicor X25160S is a 16Kb Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory). This memory device offers a versatile and reliable solution for non-volatile data storage in a variety of electronic systems. The SPI interface allows for simple integration with microcontrollers and other digital devices, making it a popular choice for applications requiring infrequent writes and frequent reads.

Applications

  • Data Logging: Used in applications to store sensor data and other critical information.
  • Configuration Storage: Stores device configurations, system settings, and calibration data.
  • Firmware Storage: Used to store program code for embedded systems.
  • Security Codes: Can store security keys or access codes.
  • Consumer Electronics: Found in various consumer devices for storing user preferences and settings.

Features

  • SPI Interface: Simple serial interface for easy communication with microcontrollers.
  • 16Kb Capacity: Provides 16 kilobits of non-volatile memory.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • Self-Timed Write Cycle: Simplifies write operations by automatically handling timing.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies connection to microcontrollers.
  • Reliable Data Storage: Offers high endurance and data retention.
  • Reduced System Cost: Cost-effective solution for non-volatile memory requirements.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The X25160S operates on a wide voltage range, typically from 2.7V to 5.5V. It features a self-timed write cycle, meaning that the microcontroller does not need to manage precise timing during write operations, simplifying software development. The SPI interface supports multiple modes, allowing for flexibility in communication protocols. The EEPROM is available in various package options, including SOIC and TSSOP. The X25160S provides a reliable and cost-effective solution for non-volatile memory needs in various embedded systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess