EN
  • EN
  • DE

X25057MI-2.7

Part No X25057MI-2.7
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1136478-X25057MI-2.7
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25057MI-2.7 CAD Model

Description

The X25057MI-2.7 is a 512Kbit Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor, now part of Intersil. It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications requiring data storage and updates. The SPI interface allows for simple communication with microcontrollers and other digital devices.

Applications

  • Data logging
  • Configuration storage
  • Parameter storage
  • Calibration data storage
  • Firmware updates
  • Consumer electronics
  • Industrial control systems

Features

  • 512Kbit (64KB) Memory Capacity: Sufficient storage for many data logging and configuration applications.
  • SPI Interface: Simple and widely supported serial peripheral interface.
  • Low Voltage Operation: Designed for low-power applications, operating at 2.7V.
  • Write Protection: Hardware and software write protection features to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • High Reliability: Non-volatile storage ensures data retention even when power is removed.
  • Endurance: Capable of withstanding a large number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data without power.
  • Easy Interface: SPI interface simplifies communication with microcontrollers.
  • Low Power: Suitable for battery-powered applications.
  • Data Protection: Write protection features prevent data loss.
  • Flexible Storage: Can be used for various data storage needs.
  • Reliable Performance: Ensures data integrity and long-term storage.

Additional Details

The X25057MI-2.7 uses the SPI protocol for communication, requiring clock, data input, data output, and chip select pins. The device's operating temperature range and package type (e.g., SOIC, TSSOP) should be confirmed via the product datasheet. It's important to follow the manufacturer's recommended write cycle timing to ensure reliable data storage. The data sheet will provide the maximum clock frequency for SPI communication and voltage specifications. The device provides status registers that can be read to determine the status of a write cycle.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess