EN
  • EN
  • DE

HMC7043LP7FETR

Part No HMC7043LP7FETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL W/SWEEPR 48LFCSP / JEDEC JESD204B support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Clock Buffer
PLL Yes
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 3.2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Part Number Series HMC7043
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809063-HMC7043LP7FETR
Ultra Librarian 3D Model Ultra Librarian HMC7043LP7FETR CAD Model

Description

Analog Devices Inc. HMC7043LP7FETR Clock Generator

The HMC7043LP7FETR from Analog Devices Inc. is a state-of-the-art clock generator that provides advanced timing solutions for a wide range of applications. This high-performance device is engineered to deliver exceptional jitter performance, which is crucial for data converters, high-speed digital signal processing, and telecommunications infrastructure.

Analog Devices HMC7043LP7FETR Clock Generator

The HMC7043LP7FETR comes in a compact 7x7 mm LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for automated assembly processes, making it an ideal choice for high-density circuit designs. Its versatility is further enhanced by its wide frequency range and programmable output dividers, which allow for a high degree of customization to meet specific design requirements.

Key Features

  • 14 low noise outputs with independently programmable frequency dividers
  • Output frequency range from 25 MHz to 3.2 GHz
  • Integrated VCO tunes from 2.4 GHz to 3 GHz
  • Sub-100 fs RMS jitter performance
  • Dual PLL architecture for improved noise isolation
  • Flexible reference input frequency range from 10 MHz to 325 MHz
  • Programmable start-up modes and output signal formats (LVPECL, LVDS, CML)
  • Support for SYSREF and SYNC functions for JESD204B/C timing requirements

The device is also equipped with advanced features such as a dual PLL (phase-locked loop) architecture, which ensures excellent noise isolation between the input and output. This feature is particularly important in applications where signal integrity is paramount. Additionally, the HMC7043LP7FETR supports SYSREF and SYNC functions which are essential for meeting the stringent timing requirements of JESD204B/C interfaces.

Whether you are designing high-speed data acquisition systems, phased array radars, or testing and measurement equipment, the HMC7043LP7FETR from Analog Devices Inc. offers a robust and reliable timing solution that is sure to enhance your system's performance.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4056 $54.8112
5+ $22.4866 $112.4330
7+ $21.7839 $152.4873
10+ $21.0812 $210.8120
13+ $20.3785 $264.9205
17+ $18.2704 $310.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess