EN
  • EN
  • DE

X25041S

Part No X25041S
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105030-X25041S
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25041S CAD Model

Description

The X25041S is a 4K SPI Serial EEPROM manufactured by Xicor Inc. (now Intersil/Renesas). This device provides non-volatile storage for systems requiring persistent data retention, even when power is removed. SPI EEPROMs are commonly employed for storing configuration parameters, user settings, and other critical information in various embedded systems.

Applications

  • Data Loggers: Used to store sensor data in industrial and environmental monitoring systems.
  • Programmable Logic Controllers (PLCs): Stores configuration and program data for automation systems.
  • Motor Control Systems: Retains motor parameters and control algorithms.
  • Point-of-Sale (POS) Terminals: Stores transaction data and configuration settings.
  • Networking Equipment: Used for storing network configurations and security parameters.

Features

  • 4K (512 x 8) EEPROM: Provides 4096 bits of non-volatile storage.
  • SPI Serial Interface: Uses a 4-wire SPI interface for high-speed communication.
  • High-Speed Clock: Supports clock frequencies up to several MHz for fast data transfer.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Low Power Consumption: Optimized for low-power applications.

Benefits

  • Reliable Data Storage: Ensures data retention even during power loss.
  • Fast Data Transfer: SPI interface provides high-speed data access.
  • Data Integrity: Write protection features prevent accidental data alteration.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered devices.
  • Easy to Integrate: Simple SPI interface simplifies connection to microcontrollers.

The X25041S typically operates from a single power supply voltage (e.g., 2.7V to 5.5V) and is available in various packages, including SOIC and TSSOP. The SPI interface consists of four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS). The device also includes status register bits that can be read to determine the status of write operations. The write cycle time is typically a few milliseconds, and the device has a high endurance rating (e.g., 1 million write cycles). The X25041S can be used in a variety of embedded systems where non-volatile data storage is required. It comes with protection mechanisms to ensure data integrity, such as a software write protect and a hardware write protect using the WP pin. The operating temperature typically ranges from -40°C to +85°C.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess