EN
  • EN
  • DE
  • IT

X24C04P

Part No X24C04P
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Serial E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280764-X24C04P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C04P CAD Model

Description

The X24C04P is a 4Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor, Inc. (later acquired by Intersil, now Renesas). This device is a serial EEPROM, meaning it communicates with a host microcontroller or other devices via a serial interface, specifically the I2C (Inter-Integrated Circuit) protocol.

Applications:

  • Data storage in embedded systems
  • Configuration storage for electronic devices
  • Serial presence detect (SPD) in memory modules
  • Storage of calibration data
  • Storage of user preferences

Features:

  • 4Kb (512 x 8) EEPROM
  • I2C Serial Interface
  • Low Voltage Operation (typically 5V or 3.3V)
  • Self-Timed Write Cycle
  • Write Protect Feature
  • High Reliability (typically 1,000,000 Erase/Write Cycles)
  • Data Retention (typically 100 years)
  • 8-Pin PDIP Package

Benefits:

  • Non-volatile storage, meaning data is retained even when power is removed
  • Easy interfacing with microcontrollers via the I2C protocol
  • Small package size allows for use in space-constrained applications
  • Write protection prevents accidental data corruption
  • High endurance and data retention ensure long-term reliability
  • Low power consumption

Additional Details:

The X24C04P uses the I2C serial interface, which requires only two signal lines (SDA and SCL) plus power and ground, making it easy to integrate into a system. The device supports byte write and page write modes for efficient data storage. The self-timed write cycle simplifies the write operation, as the host does not need to provide precise timing signals. The write protect feature can be enabled to prevent accidental overwriting of the data stored in the EEPROM.

The X24C04P is available in an 8-pin PDIP (Plastic Dual In-Line Package), which is a through-hole package suitable for breadboarding and prototyping, as well as for production use. The device is typically rated for operation over the industrial temperature range.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess