EN
  • EN
  • DE

X24C01SI-3T1

Part No X24C01SI-3T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105026-X24C01SI-3T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C01SI-3T1 CAD Model

Description

The X24C01SI-3T1 is a 1Kbit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Xicor Inc. It utilizes a CMOS process to provide low power consumption and high endurance. This device is designed for storing small amounts of data non-volatilely, typically configuration settings or identification information.

Applications

  • Small Appliances: Stores configuration settings for coffee makers, microwaves, and other appliances.
  • Security Systems: Retains access codes and system parameters in alarm systems.
  • Identification Tags: Provides non-volatile storage for unique identifiers in electronic tags.
  • Smart Cards: Used in smart cards for storing user data and application settings.
  • Portable Devices: Retains configuration information in handheld devices, such as barcode scanners.

Features

  • 1Kbit (128 x 8) EEPROM: Offers a small but sufficient amount of non-volatile storage.
  • I2C Serial Interface: Uses a two-wire serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage (e.g., 3V), making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations by automatically handling timing requirements.
  • Write Protect Feature: Prevents accidental data modification.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: Simple I2C interface reduces design complexity.
  • Low Power Consumption: Extends battery life in portable applications.
  • Data Protection: Write protect feature ensures data integrity.
  • Small Footprint: Available in small packages for space-constrained applications.

The X24C01SI-3T1 is available in an 8-pin SOIC package and is designed to operate over a wide temperature range. The device supports a supply voltage of 2.7V to 5.5V and has a typical write cycle time of 5ms. It is commonly used in applications where a small amount of non-volatile memory is needed and ease of interfacing is important. The I2C interface uses two pins – SDA (Serial Data) and SCL (Serial Clock) – to communicate with a host microcontroller. This EEPROM can be protected from unwanted write operations to the memory array, enhancing data integrity. The device uses a two-wire interface that allows for efficient data transfer with minimal overhead. Its low power consumption makes it ideal for portable or battery-powered applications, ensuring prolonged operational lifespan without requiring frequent battery replacements.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess