EN
  • EN
  • DE

X24645S8I-2.7

Part No X24645S8I-2.7
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280753-X24645S8I-2.7
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24645S8I-2.7 CAD Model

Description

The X24645S8I-2.7 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for applications requiring non-volatile storage of data that needs to be updated or retained even when power is removed. This particular part number indicates a specific configuration within the X24645 series, likely relating to memory size, operating voltage, or packaging.

Applications:

  • Data logging: Used in devices that need to record information over time, such as environmental sensors or industrial monitoring equipment.
  • Configuration storage: Stores settings for embedded systems, consumer electronics, and other devices, allowing them to retain their configuration after power cycles.
  • Calibration data storage: Used in instruments and devices that require calibration, storing the calibration coefficients for accurate measurements.
  • Serial number and identification storage: Provides a secure and permanent location to store unique identifiers for tracking and authentication.
  • User preference storage: Allows consumer devices to remember user-defined settings and customizations.

Features:

  • Serial Interface: Uses a serial interface (likely I2C or SPI) for communication with a microcontroller or other host device.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Endurance: Capable of withstanding a large number of write cycles, ensuring long-term reliability.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Data Retention: Ensures that important data is preserved during power outages or system failures.
  • Flexibility: Allows for easy updating and modification of stored data.
  • Cost-Effectiveness: Provides a cost-effective solution for non-volatile storage compared to other memory technologies.
  • Simplified Design: Serial interface simplifies the design and reduces the number of pins required.
  • Reliability: Offers high reliability and endurance for demanding applications.

The X24645 series typically offers a range of memory sizes, supply voltages, and operating temperature ranges. Consult the device datasheet for detailed specifications, including memory capacity, interface speed, operating voltage range, and temperature characteristics. Xicor, now part of Intersil (and subsequently Renesas), is known for its reliable and high-performance memory solutions.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess