EN
  • EN
  • DE

X24164SI

Part No X24164SI
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028719-X24164SI
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24164SI CAD Model

Description

The X24164SI is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor, Inc. (later acquired by Intersil, then Renesas). It's designed for non-volatile data storage in a variety of electronic applications where data retention is crucial, even when power is removed. This EEPROM offers reliable storage, low power consumption, and ease of use, making it suitable for numerous embedded systems.

Applications:

  • Data Logging: Used to store sensor data, configuration settings, and other critical information in data loggers.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer devices for storing user preferences and settings.
  • Industrial Control Systems: Stores calibration data, parameters, and control sequences in industrial equipment.
  • Automotive Electronics: Retains vehicle settings, diagnostic information, and other data in automotive systems.
  • Medical Devices: Stores patient data, device configurations, and operational parameters in medical equipment.

Features:

  • 16K (2048 x 8) Memory Organization: Provides a storage capacity of 16,384 bits, organized as 2048 bytes of 8 bits each.
  • Serial Interface: Uses a serial communication interface (typically I2C or SPI) for easy connection to microcontrollers.
  • Low Power Consumption: Operates with low supply current, making it suitable for battery-powered applications.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • High Endurance: Designed for a large number of write/erase cycles, ensuring long-term reliability.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: Simple serial interface simplifies connection to microcontrollers and other devices.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable applications.
  • Data Protection: Write protection features prevent accidental overwriting of data.
  • Reliable Performance: High endurance ensures long-term reliability and data integrity.

Additional Details:

The X24164SI typically operates on a 5V or 3.3V power supply. The specific serial interface used (I2C or SPI) can vary depending on the exact model. The device is available in various package options, such as SOIC (Small Outline Integrated Circuit) and DIP (Dual In-line Package), for different mounting configurations. Detailed datasheets provide information on timing characteristics, voltage levels, and other critical specifications. The X24164SI is often used in conjunction with microcontrollers to provide non-volatile storage for configuration settings, calibration data, and other important information.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess